L-com, Inc. One 3.5mm Male (Stereo) to Two RCA Male Y cable, 3.0 ft CTL35RCAMY-3

Description
L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Gold plated conductors minimize signal loss and ensure reliability Available in 6 standard lengths from 1 to 20 ft Cable shielding reduces EMI/RFI Used to split a 3.5mm audio source to two RCA audio outputs Application Audio applications Home theatre Professional A/V applications
Description
L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Gold plated conductors minimize signal loss and ensure reliability Available in 6 standard lengths from 1 to 20 ft Cable shielding reduces EMI/RFI Used to split a 3.5mm audio source to two RCA audio outputs Application Audio applications Home theatre Professional A/V applications

Suppliers

Company
Product
Description
Supplier Links
One 3.5mm Male (Stereo) to Two RCA Male Y cable, 3.0 ft - CTL35RCAMY-3 - L-com, Inc.
North Andover, MA, United States
One 3.5mm Male (Stereo) to Two RCA Male Y cable, 3.0 ft
CTL35RCAMY-3
One 3.5mm Male (Stereo) to Two RCA Male Y cable, 3.0 ft CTL35RCAMY-3
L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Gold plated conductors minimize signal loss and ensure reliability Available in 6 standard lengths from 1 to 20 ft Cable shielding reduces EMI/RFI Used to split a 3.5mm audio source to two RCA audio outputs Application Audio applications Home theatre Professional A/V applications

L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today!

Features

  • Gold plated conductors minimize signal loss and ensure reliability
  • Available in 6 standard lengths from 1 to 20 ft
  • Cable shielding reduces EMI/RFI
  • Used to split a 3.5mm audio source to two RCA audio outputs

Application

  • Audio applications
  • Home theatre
  • Professional A/V applications
Supplier's Site
Cbl 3.5Mm M/2 Rca M 3 L-Com - 51T8704 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm M/2 Rca M 3 L-Com
51T8704
Cbl 3.5Mm M/2 Rca M 3 L-Com 51T8704
CBL 3.5MM M/2 RCA M 3

CBL 3.5MM M/2 RCA M 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35RCAMY-3 51T8704
Product Name One 3.5mm Male (Stereo) to Two RCA Male Y cable, 3.0 ft Cbl 3.5Mm M/2 Rca M 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details