L-com, Inc. One 3.5mm Male (Stereo) to Two RCA Male Y cable, 20.0 ft CTL35RCAMY-20

Description
L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Available in 6 standard lengths from 1 to 20 ft Used to split a 3.5mm audio source to two RCA audio outputs Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Application Professional A/V applications Audio applications Home theatre
Description
L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Available in 6 standard lengths from 1 to 20 ft Used to split a 3.5mm audio source to two RCA audio outputs Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Application Professional A/V applications Audio applications Home theatre

Suppliers

Company
Product
Description
Supplier Links
One 3.5mm Male (Stereo) to Two RCA Male Y cable, 20.0 ft - CTL35RCAMY-20 - L-com, Inc.
North Andover, MA, United States
One 3.5mm Male (Stereo) to Two RCA Male Y cable, 20.0 ft
CTL35RCAMY-20
One 3.5mm Male (Stereo) to Two RCA Male Y cable, 20.0 ft CTL35RCAMY-20
L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Available in 6 standard lengths from 1 to 20 ft Used to split a 3.5mm audio source to two RCA audio outputs Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Application Professional A/V applications Audio applications Home theatre

L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today!

Features

  • Available in 6 standard lengths from 1 to 20 ft
  • Used to split a 3.5mm audio source to two RCA audio outputs
  • Cable shielding reduces EMI/RFI
  • Gold plated conductors minimize signal loss and ensure reliability

Application

  • Professional A/V applications
  • Audio applications
  • Home theatre
Supplier's Site
Cbl 3.5Mm M/2 Rca M 20 L-Com - 51T8703 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm M/2 Rca M 20 L-Com
51T8703
Cbl 3.5Mm M/2 Rca M 20 L-Com 51T8703
CBL 3.5MM M/2 RCA M 20

CBL 3.5MM M/2 RCA M 20

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35RCAMY-20 51T8703
Product Name One 3.5mm Male (Stereo) to Two RCA Male Y cable, 20.0 ft Cbl 3.5Mm M/2 Rca M 20 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details