L-com, Inc. One 3.5mm Male (Stereo) to Two RCA Male Y cable, 15.0 ft CTL35RCAMY-15

Description
L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Available in 6 standard lengths from 1 to 20 ft Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two RCA audio outputs Cable shielding reduces EMI/RFI Application Audio applications Home theatre Professional A/V applications
Description
L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Available in 6 standard lengths from 1 to 20 ft Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two RCA audio outputs Cable shielding reduces EMI/RFI Application Audio applications Home theatre Professional A/V applications

Suppliers

Company
Product
Description
Supplier Links
One 3.5mm Male (Stereo) to Two RCA Male Y cable, 15.0 ft - CTL35RCAMY-15 - L-com, Inc.
North Andover, MA, United States
One 3.5mm Male (Stereo) to Two RCA Male Y cable, 15.0 ft
CTL35RCAMY-15
One 3.5mm Male (Stereo) to Two RCA Male Y cable, 15.0 ft CTL35RCAMY-15
L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today! Features Available in 6 standard lengths from 1 to 20 ft Gold plated conductors minimize signal loss and ensure reliability Used to split a 3.5mm audio source to two RCA audio outputs Cable shielding reduces EMI/RFI Application Audio applications Home theatre Professional A/V applications

L-com's CTL35RCAMY series 3.5mm to Dual RCA cables are perfect for splitting a single 3.5mm audio source to the RCA Left/Right Outputs. These rugged cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These 3.5mm to RCA Y cables feature PVC jackets and shielding to help protect against EMI/RFI. Order online today!

Features

  • Available in 6 standard lengths from 1 to 20 ft
  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to split a 3.5mm audio source to two RCA audio outputs
  • Cable shielding reduces EMI/RFI

Application

  • Audio applications
  • Home theatre
  • Professional A/V applications
Supplier's Site
Cbl 3.5Mm M/2 Rca M 15 L-Com - 51T8702 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm M/2 Rca M 15 L-Com
51T8702
Cbl 3.5Mm M/2 Rca M 15 L-Com 51T8702
CBL 3.5MM M/2 RCA M 15

CBL 3.5MM M/2 RCA M 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35RCAMY-15 51T8702
Product Name One 3.5mm Male (Stereo) to Two RCA Male Y cable, 15.0 ft Cbl 3.5Mm M/2 Rca M 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6094A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; pigtail,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details