L-com, Inc. Stereo ThinLine Audio Cable, Male / Male, 5.0 ft CTL35MMT-5

Description
L-com's CTL35MMT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Gold plated conductors minimize signal loss and ensure reliability Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Used to transmit stereo audio signals Application Audio applications Home theatre Professional A/V
Description
L-com's CTL35MMT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Gold plated conductors minimize signal loss and ensure reliability Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Used to transmit stereo audio signals Application Audio applications Home theatre Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Stereo ThinLine Audio Cable, Male / Male, 5.0 ft - CTL35MMT-5 - L-com, Inc.
North Andover, MA, United States
Stereo ThinLine Audio Cable, Male / Male, 5.0 ft
CTL35MMT-5
Stereo ThinLine Audio Cable, Male / Male, 5.0 ft CTL35MMT-5
L-com's CTL35MMT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Gold plated conductors minimize signal loss and ensure reliability Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Used to transmit stereo audio signals Application Audio applications Home theatre Professional A/V

L-com's CTL35MMT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available.

Features

  • Gold plated conductors minimize signal loss and ensure reliability
  • Available in 7 standard lengths from 3 to 100 ft
  • Cable shielding reduces EMI/RFI
  • Used to transmit stereo audio signals

Application

  • Audio applications
  • Home theatre
  • Professional A/V
Supplier's Site
Cbl 3.5Mm Male/male 5 L-Com - 51T8698 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Male/male 5 L-Com
51T8698
Cbl 3.5Mm Male/male 5 L-Com 51T8698
CBL 3.5MM MALE/MALE 5

CBL 3.5MM MALE/MALE 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MMT-5 51T8698
Product Name Stereo ThinLine Audio Cable, Male / Male, 5.0 ft Cbl 3.5Mm Male/male 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG174/U - 4222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details