L-com, Inc. Coiled 3.5mm Stereo Audio Cable, Male / Male, 1.0 ft (Relaxed Length) CTL35MMC-1

Description
L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today! Features Cable shielding reduces EMI/RFI Jacket construction: Black Polyurethane Coil cable design allows for variable length applications Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Application Mobile A/V applications Professional A/V Variable length applications
Description
L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today! Features Cable shielding reduces EMI/RFI Jacket construction: Black Polyurethane Coil cable design allows for variable length applications Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Application Mobile A/V applications Professional A/V Variable length applications

Suppliers

Company
Product
Description
Supplier Links
Coiled 3.5mm Stereo Audio Cable, Male / Male, 1.0 ft (Relaxed Length) - CTL35MMC-1 - L-com, Inc.
North Andover, MA, United States
Coiled 3.5mm Stereo Audio Cable, Male / Male, 1.0 ft (Relaxed Length)
CTL35MMC-1
Coiled 3.5mm Stereo Audio Cable, Male / Male, 1.0 ft (Relaxed Length) CTL35MMC-1
L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today! Features Cable shielding reduces EMI/RFI Jacket construction: Black Polyurethane Coil cable design allows for variable length applications Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Application Mobile A/V applications Professional A/V Variable length applications

L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today!

Features

  • Cable shielding reduces EMI/RFI
  • Jacket construction: Black Polyurethane
  • Coil cable design allows for variable length applications
  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to transmit stereo audio signals

Application

  • Mobile A/V applications
  • Professional A/V
  • Variable length applications
Supplier's Site
Cbl 3.5Mm Coil M-M 1 L-Com - 56T0546 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Coil M-M 1 L-Com
56T0546
Cbl 3.5Mm Coil M-M 1 L-Com 56T0546
CBL 3.5MM COIL M-M 1

CBL 3.5MM COIL M-M 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MMC-1 56T0546
Product Name Coiled 3.5mm Stereo Audio Cable, Male / Male, 1.0 ft (Relaxed Length) Cbl 3.5Mm Coil M-M 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details