L-com, Inc. Stereo Audio Cable, Male / Male, 50.0 ft CTL35MM-50

Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Application Audio applications Home theatre Professional A/V
Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Application Audio applications Home theatre Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Stereo Audio Cable, Male / Male, 50.0 ft - CTL35MM-50 - L-com, Inc.
North Andover, MA, United States
Stereo Audio Cable, Male / Male, 50.0 ft
CTL35MM-50
Stereo Audio Cable, Male / Male, 50.0 ft CTL35MM-50
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Application Audio applications Home theatre Professional A/V

This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft.

Features

  • Gold plated conductors minimize signal loss and ensure reliability
  • Molded connector strain relief produces durable cable assembly
  • Three circuit stereo construction assures the best in audio signal transmission
  • Available in 6 standard lengths from 3 to 100 ft
  • Ideal for high quality audio signal transmission

Application

  • Audio applications
  • Home theatre
  • Professional A/V
Supplier's Site
Ca Audio 3.5Mm M/3.5Mm M 50 L-Com - 89M8913 - Newark, An Avnet Company
Chicago, IL, United States
Ca Audio 3.5Mm M/3.5Mm M 50 L-Com
89M8913
Ca Audio 3.5Mm M/3.5Mm M 50 L-Com 89M8913
CA AUDIO 3.5MM M/3.5MM M 50

CA AUDIO 3.5MM M/3.5MM M 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MM-50 89M8913
Product Name Stereo Audio Cable, Male / Male, 50.0 ft Ca Audio 3.5Mm M/3.5Mm M 50 L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-5353-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers