L-com, Inc. Stereo Audio Cable, Male / Male, 5.0 ft CTL35MM-5

Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Application Audio applications Home theatre Professional A/V
Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Application Audio applications Home theatre Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Stereo Audio Cable, Male / Male, 5.0 ft - CTL35MM-5 - L-com, Inc.
North Andover, MA, United States
Stereo Audio Cable, Male / Male, 5.0 ft
CTL35MM-5
Stereo Audio Cable, Male / Male, 5.0 ft CTL35MM-5
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Application Audio applications Home theatre Professional A/V

This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft.

Features

  • Gold plated conductors minimize signal loss and ensure reliability
  • Molded connector strain relief produces durable cable assembly
  • Three circuit stereo construction assures the best in audio signal transmission
  • Available in 6 standard lengths from 3 to 100 ft
  • Ideal for high quality audio signal transmission

Application

  • Audio applications
  • Home theatre
  • Professional A/V
Supplier's Site
Ca Audio 3.5Mm M/3.5Mm M 5 Rohs Compliant L-Com - 31C8367 - Newark, An Avnet Company
Chicago, IL, United States
Ca Audio 3.5Mm M/3.5Mm M 5 Rohs Compliant L-Com
31C8367
Ca Audio 3.5Mm M/3.5Mm M 5 Rohs Compliant L-Com 31C8367
CA AUDIO 3.5MM M/3.5MM M 5 ROHS COMPLIANT: YES

CA AUDIO 3.5MM M/3.5MM M 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MM-5 31C8367
Product Name Stereo Audio Cable, Male / Male, 5.0 ft Ca Audio 3.5Mm M/3.5Mm M 5 Rohs Compliant L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details