L-com, Inc. Stereo Audio Cable, Male / Male, 3.0 ft CTL35MM-3

Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Application Audio applications Professional A/V Home theatre
Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Application Audio applications Professional A/V Home theatre

Suppliers

Company
Product
Description
Supplier Links
Stereo Audio Cable, Male / Male, 3.0 ft - CTL35MM-3 - L-com, Inc.
North Andover, MA, United States
Stereo Audio Cable, Male / Male, 3.0 ft
CTL35MM-3
Stereo Audio Cable, Male / Male, 3.0 ft CTL35MM-3
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Application Audio applications Professional A/V Home theatre

This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft.

Features

  • Gold plated conductors minimize signal loss and ensure reliability
  • Available in 6 standard lengths from 3 to 100 ft
  • Ideal for high quality audio signal transmission
  • Molded connector strain relief produces durable cable assembly
  • Three circuit stereo construction assures the best in audio signal transmission

Application

  • Audio applications
  • Professional A/V
  • Home theatre
Supplier's Site
Ca Audio 3.5Mm M/3.5Mm M 3 L-Com - 89M8912 - Newark, An Avnet Company
Chicago, IL, United States
Ca Audio 3.5Mm M/3.5Mm M 3 L-Com
89M8912
Ca Audio 3.5Mm M/3.5Mm M 3 L-Com 89M8912
CA AUDIO 3.5MM M/3.5MM M 3

CA AUDIO 3.5MM M/3.5MM M 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MM-3 89M8912
Product Name Stereo Audio Cable, Male / Male, 3.0 ft Ca Audio 3.5Mm M/3.5Mm M 3 L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3033/203-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers