L-com, Inc. Stereo Audio Cable, Male / Male, 100.0 ft CTL35MM-100

Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Application Audio applications Home theatre Professional A/V
Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Application Audio applications Home theatre Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Stereo Audio Cable, Male / Male, 100.0 ft - CTL35MM-100 - L-com, Inc.
North Andover, MA, United States
Stereo Audio Cable, Male / Male, 100.0 ft
CTL35MM-100
Stereo Audio Cable, Male / Male, 100.0 ft CTL35MM-100
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Application Audio applications Home theatre Professional A/V

This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft.

Features

  • Gold plated conductors minimize signal loss and ensure reliability
  • Molded connector strain relief produces durable cable assembly
  • Three circuit stereo construction assures the best in audio signal transmission
  • Available in 6 standard lengths from 3 to 100 ft
  • Ideal for high quality audio signal transmission

Application

  • Audio applications
  • Home theatre
  • Professional A/V
Supplier's Site
Ca Audio 3.5Mm M/3.5Mm M 100 L-Com - 89M8910 - Newark, An Avnet Company
Chicago, IL, United States
Ca Audio 3.5Mm M/3.5Mm M 100 L-Com
89M8910
Ca Audio 3.5Mm M/3.5Mm M 100 L-Com 89M8910
CA AUDIO 3.5MM M/3.5MM M 100

CA AUDIO 3.5MM M/3.5MM M 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MM-100 89M8910
Product Name Stereo Audio Cable, Male / Male, 100.0 ft Ca Audio 3.5Mm M/3.5Mm M 100 L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details