L-com, Inc. Stereo ThinLine Audio Cable, Male / Female, 3.0 ft CTL35MFT-3

Description
L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Cable shielding reduces EMI/RFI Application Audio applications Home theatre Professional A/V
Description
L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Cable shielding reduces EMI/RFI Application Audio applications Home theatre Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Stereo ThinLine Audio Cable, Male / Female, 3.0 ft - CTL35MFT-3 - L-com, Inc.
North Andover, MA, United States
Stereo ThinLine Audio Cable, Male / Female, 3.0 ft
CTL35MFT-3
Stereo ThinLine Audio Cable, Male / Female, 3.0 ft CTL35MFT-3
L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Cable shielding reduces EMI/RFI Application Audio applications Home theatre Professional A/V

L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available.

Features

  • Available in 7 standard lengths from 3 to 100 ft
  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to transmit stereo audio signals
  • Cable shielding reduces EMI/RFI

Application

  • Audio applications
  • Home theatre
  • Professional A/V
Supplier's Site
Cbl 3.5Mm Male/female 3 L-Com - 51T8690 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Male/female 3 L-Com
51T8690
Cbl 3.5Mm Male/female 3 L-Com 51T8690
CBL 3.5MM MALE/FEMALE 3

CBL 3.5MM MALE/FEMALE 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MFT-3 51T8690
Product Name Stereo ThinLine Audio Cable, Male / Female, 3.0 ft Cbl 3.5Mm Male/female 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6025A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details