L-com, Inc. Stereo ThinLine Audio Cable, Male / Female, 25.0 ft CTL35MFT-25

Description
L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Used to transmit stereo audio signals Gold plated conductors minimize signal loss and ensure reliability Application Professional A/V Audio applications Home theatre
Description
L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Used to transmit stereo audio signals Gold plated conductors minimize signal loss and ensure reliability Application Professional A/V Audio applications Home theatre

Suppliers

Company
Product
Description
Supplier Links
Stereo ThinLine Audio Cable, Male / Female, 25.0 ft - CTL35MFT-25 - L-com, Inc.
North Andover, MA, United States
Stereo ThinLine Audio Cable, Male / Female, 25.0 ft
CTL35MFT-25
Stereo ThinLine Audio Cable, Male / Female, 25.0 ft CTL35MFT-25
L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Used to transmit stereo audio signals Gold plated conductors minimize signal loss and ensure reliability Application Professional A/V Audio applications Home theatre

L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available.

Features

  • Available in 7 standard lengths from 3 to 100 ft
  • Cable shielding reduces EMI/RFI
  • Used to transmit stereo audio signals
  • Gold plated conductors minimize signal loss and ensure reliability

Application

  • Professional A/V
  • Audio applications
  • Home theatre
Supplier's Site
Cbl 3.5Mm Male/female 25 L-Com - 51T8689 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Male/female 25 L-Com
51T8689
Cbl 3.5Mm Male/female 25 L-Com 51T8689
CBL 3.5MM MALE/FEMALE 25

CBL 3.5MM MALE/FEMALE 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MFT-25 51T8689
Product Name Stereo ThinLine Audio Cable, Male / Female, 25.0 ft Cbl 3.5Mm Male/female 25 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6003B10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details