L-com, Inc. Stereo ThinLine Audio Cable, Male / Female, 15.0 ft CTL35MFT-15

Description
L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Cable shielding reduces EMI/RFI Available in 7 standard lengths from 3 to 100 ft Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Application Home theatre Audio applications Professional A/V
Description
L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Cable shielding reduces EMI/RFI Available in 7 standard lengths from 3 to 100 ft Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Application Home theatre Audio applications Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Stereo ThinLine Audio Cable, Male / Female, 15.0 ft - CTL35MFT-15 - L-com, Inc.
North Andover, MA, United States
Stereo ThinLine Audio Cable, Male / Female, 15.0 ft
CTL35MFT-15
Stereo ThinLine Audio Cable, Male / Female, 15.0 ft CTL35MFT-15
L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Cable shielding reduces EMI/RFI Available in 7 standard lengths from 3 to 100 ft Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Application Home theatre Audio applications Professional A/V

L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available.

Features

  • Cable shielding reduces EMI/RFI
  • Available in 7 standard lengths from 3 to 100 ft
  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to transmit stereo audio signals

Application

  • Home theatre
  • Audio applications
  • Professional A/V
Supplier's Site
Cbl 3.5Mm Male/female 15 L-Com - 51T8688 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Male/female 15 L-Com
51T8688
Cbl 3.5Mm Male/female 15 L-Com 51T8688
CBL 3.5MM MALE/FEMALE 15

CBL 3.5MM MALE/FEMALE 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MFT-15 51T8688
Product Name Stereo ThinLine Audio Cable, Male / Female, 15.0 ft Cbl 3.5Mm Male/female 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG62B/U to Banana Plugs - 6223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details