L-com, Inc. Stereo ThinLine Audio Cable, Male / Female, 10.0 ft CTL35MFT-10

Description
L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Application Home theatre Professional A/V Audio applications
Description
L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Application Home theatre Professional A/V Audio applications

Suppliers

Company
Product
Description
Supplier Links
Stereo ThinLine Audio Cable, Male / Female, 10.0 ft - CTL35MFT-10 - L-com, Inc.
North Andover, MA, United States
Stereo ThinLine Audio Cable, Male / Female, 10.0 ft
CTL35MFT-10
Stereo ThinLine Audio Cable, Male / Female, 10.0 ft CTL35MFT-10
L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 7 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio signals Application Home theatre Professional A/V Audio applications

L-com's CTL35MFT-XX series of high quality stereo cable assemblies produces distortion free audio transmission. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin 3.5mm cables feature an outside diameter (OD) of only 3.5 mm. Available in 7 standard lengths from 3 to 100 feet, custom lengths are also available.

Features

  • Available in 7 standard lengths from 3 to 100 ft
  • Cable shielding reduces EMI/RFI
  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to transmit stereo audio signals

Application

  • Home theatre
  • Professional A/V
  • Audio applications
Supplier's Site
Cbl 3.5Mm Male/female 10 L-Com - 51T8686 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Male/female 10 L-Com
51T8686
Cbl 3.5Mm Male/female 10 L-Com 51T8686
CBL 3.5MM MALE/FEMALE 10

CBL 3.5MM MALE/FEMALE 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MFT-10 51T8686
Product Name Stereo ThinLine Audio Cable, Male / Female, 10.0 ft Cbl 3.5Mm Male/female 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data