L-com, Inc. Stereo Audio Cable, Male / Female, 3.0 ft CTL35MF-3

Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Male to female gender combination allows extension of existing cable Gold plated conductors minimize signal loss and ensure reliability Three circuit stereo construction assures the best in audio signal transmission Application Home theatre Professional A/V Audio applications
Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Male to female gender combination allows extension of existing cable Gold plated conductors minimize signal loss and ensure reliability Three circuit stereo construction assures the best in audio signal transmission Application Home theatre Professional A/V Audio applications

Suppliers

Company
Product
Description
Supplier Links
Stereo Audio Cable, Male / Female, 3.0 ft - CTL35MF-3 - L-com, Inc.
North Andover, MA, United States
Stereo Audio Cable, Male / Female, 3.0 ft
CTL35MF-3
Stereo Audio Cable, Male / Female, 3.0 ft CTL35MF-3
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Male to female gender combination allows extension of existing cable Gold plated conductors minimize signal loss and ensure reliability Three circuit stereo construction assures the best in audio signal transmission Application Home theatre Professional A/V Audio applications

This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft.

Features

  • Available in 6 standard lengths from 3 to 100 ft
  • Ideal for high quality audio signal transmission
  • Male to female gender combination allows extension of existing cable
  • Gold plated conductors minimize signal loss and ensure reliability
  • Three circuit stereo construction assures the best in audio signal transmission

Application

  • Home theatre
  • Professional A/V
  • Audio applications
Supplier's Site
Ca Audio 3.5Mm M/3.5Mm F 3 L-Com - 89M8906 - Newark, An Avnet Company
Chicago, IL, United States
Ca Audio 3.5Mm M/3.5Mm F 3 L-Com
89M8906
Ca Audio 3.5Mm M/3.5Mm F 3 L-Com 89M8906
CA AUDIO 3.5MM M/3.5MM F 3

CA AUDIO 3.5MM M/3.5MM F 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MF-3 89M8906
Product Name Stereo Audio Cable, Male / Female, 3.0 ft Ca Audio 3.5Mm M/3.5Mm F 3 L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hook and Mini Alligator Clip - 4021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details