L-com, Inc. Stereo Audio Cable, Male / Female, 10.0 ft CTL35MF-10

Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Male to female gender combination allows extension of existing cable Application Audio applications Home theatre Professional A/V
Description
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Male to female gender combination allows extension of existing cable Application Audio applications Home theatre Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Stereo Audio Cable, Male / Female, 10.0 ft - CTL35MF-10 - L-com, Inc.
North Andover, MA, United States
Stereo Audio Cable, Male / Female, 10.0 ft
CTL35MF-10
Stereo Audio Cable, Male / Female, 10.0 ft CTL35MF-10
This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft. Features Gold plated conductors minimize signal loss and ensure reliability Three circuit stereo construction assures the best in audio signal transmission Available in 6 standard lengths from 3 to 100 ft Ideal for high quality audio signal transmission Male to female gender combination allows extension of existing cable Application Audio applications Home theatre Professional A/V

This series of high quality stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 1/8 connectors feature a molded strain relief for enhanced durability. Available in 6 standard lengths from 3 to 100 ft.

Features

  • Gold plated conductors minimize signal loss and ensure reliability
  • Three circuit stereo construction assures the best in audio signal transmission
  • Available in 6 standard lengths from 3 to 100 ft
  • Ideal for high quality audio signal transmission
  • Male to female gender combination allows extension of existing cable

Application

  • Audio applications
  • Home theatre
  • Professional A/V
Supplier's Site
Ca Audio 3.5Mm M/3.5Mm F 10 L-Com - 89M8903 - Newark, An Avnet Company
Chicago, IL, United States
Ca Audio 3.5Mm M/3.5Mm F 10 L-Com
89M8903
Ca Audio 3.5Mm M/3.5Mm F 10 L-Com 89M8903
CA AUDIO 3.5MM M/3.5MM F 10

CA AUDIO 3.5MM M/3.5MM F 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MF-10 89M8903
Product Name Stereo Audio Cable, Male / Female, 10.0 ft Ca Audio 3.5Mm M/3.5Mm F 10 L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-2400/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers