L-com, Inc. Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 5.0 ft CTL354MM-5

Description
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Available in 8 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Connector style: Male TRRS connectors Application iPod® iPhone® Stereo audio plus video applications
Description
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Available in 8 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Connector style: Male TRRS connectors Application iPod® iPhone® Stereo audio plus video applications

Suppliers

Company
Product
Description
Supplier Links
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 5.0 ft - CTL354MM-5 - L-com, Inc.
North Andover, MA, United States
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 5.0 ft
CTL354MM-5
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 5.0 ft CTL354MM-5
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Available in 8 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Connector style: Male TRRS connectors Application iPod® iPhone® Stereo audio plus video applications

L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available.

Features

  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to transmit stereo audio/video signals
  • Available in 8 standard lengths from 3 to 100 ft
  • Cable shielding reduces EMI/RFI
  • Connector style: Male TRRS connectors

Application

  • iPod®
  • iPhone®
  • Stereo audio plus video applications
Supplier's Site
Cbl 3.5Mm Trrs M/m 5 L-Com - 51T8719 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Trrs M/m 5 L-Com
51T8719
Cbl 3.5Mm Trrs M/m 5 L-Com 51T8719
CBL 3.5MM TRRS M/M 5

CBL 3.5MM TRRS M/M 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL354MM-5 51T8719
Product Name Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 5.0 ft Cbl 3.5Mm Trrs M/m 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details