L-com, Inc. Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 3.0 ft CTL354MM-3

Description
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 8 standard lengths from 3 to 100 ft Connector style: Male TRRS connectors Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Cable shielding reduces EMI/RFI Application iPhone® Stereo audio plus video applications iPod®
Description
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 8 standard lengths from 3 to 100 ft Connector style: Male TRRS connectors Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Cable shielding reduces EMI/RFI Application iPhone® Stereo audio plus video applications iPod®

Suppliers

Company
Product
Description
Supplier Links
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 3.0 ft - CTL354MM-3 - L-com, Inc.
North Andover, MA, United States
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 3.0 ft
CTL354MM-3
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 3.0 ft CTL354MM-3
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Available in 8 standard lengths from 3 to 100 ft Connector style: Male TRRS connectors Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Cable shielding reduces EMI/RFI Application iPhone® Stereo audio plus video applications iPod®

L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available.

Features

  • Available in 8 standard lengths from 3 to 100 ft
  • Connector style: Male TRRS connectors
  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to transmit stereo audio/video signals
  • Cable shielding reduces EMI/RFI

Application

  • iPhone®
  • Stereo audio plus video applications
  • iPod®
Supplier's Site
Cbl 3.5Mm Trrs M/m 3 L-Com - 51T8718 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Trrs M/m 3 L-Com
51T8718
Cbl 3.5Mm Trrs M/m 3 L-Com 51T8718
CBL 3.5MM TRRS M/M 3

CBL 3.5MM TRRS M/M 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL354MM-3 51T8718
Product Name Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 3.0 ft Cbl 3.5Mm Trrs M/m 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to Standard Alligator Clips - 1009 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details