L-com, Inc. Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 25.0 ft CTL354MM-25

Description
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Cable shielding reduces EMI/RFI Available in 8 standard lengths from 3 to 100 ft Connector style: Male TRRS connectors Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Application iPhone® iPod® Stereo audio plus video applications
Description
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Cable shielding reduces EMI/RFI Available in 8 standard lengths from 3 to 100 ft Connector style: Male TRRS connectors Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Application iPhone® iPod® Stereo audio plus video applications

Suppliers

Company
Product
Description
Supplier Links
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 25.0 ft - CTL354MM-25 - L-com, Inc.
North Andover, MA, United States
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 25.0 ft
CTL354MM-25
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 25.0 ft CTL354MM-25
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Cable shielding reduces EMI/RFI Available in 8 standard lengths from 3 to 100 ft Connector style: Male TRRS connectors Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Application iPhone® iPod® Stereo audio plus video applications

L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available.

Features

  • Cable shielding reduces EMI/RFI
  • Available in 8 standard lengths from 3 to 100 ft
  • Connector style: Male TRRS connectors
  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to transmit stereo audio/video signals

Application

  • iPhone®
  • iPod®
  • Stereo audio plus video applications
Supplier's Site
Cbl 3.5Mm Trrs M/m 25 L-Com - 51T8717 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Trrs M/m 25 L-Com
51T8717
Cbl 3.5Mm Trrs M/m 25 L-Com 51T8717
CBL 3.5MM TRRS M/M 25

CBL 3.5MM TRRS M/M 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL354MM-25 51T8717
Product Name Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 25.0 ft Cbl 3.5Mm Trrs M/m 25 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XH Macro-Hooks - 1010XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6812A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details