L-com, Inc. Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 20.0 ft CTL354MM-20

Description
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Cable shielding reduces EMI/RFI Available in 8 standard lengths from 3 to 100 ft Connector style: Male TRRS connectors Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Application iPod® iPhone® Stereo audio plus video applications
Description
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Cable shielding reduces EMI/RFI Available in 8 standard lengths from 3 to 100 ft Connector style: Male TRRS connectors Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Application iPod® iPhone® Stereo audio plus video applications

Suppliers

Company
Product
Description
Supplier Links
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 20.0 ft - CTL354MM-20 - L-com, Inc.
North Andover, MA, United States
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 20.0 ft
CTL354MM-20
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 20.0 ft CTL354MM-20
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Cable shielding reduces EMI/RFI Available in 8 standard lengths from 3 to 100 ft Connector style: Male TRRS connectors Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Application iPod® iPhone® Stereo audio plus video applications

L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available.

Features

  • Cable shielding reduces EMI/RFI
  • Available in 8 standard lengths from 3 to 100 ft
  • Connector style: Male TRRS connectors
  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to transmit stereo audio/video signals

Application

  • iPod®
  • iPhone®
  • Stereo audio plus video applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CTL354MM-20
Product Name Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 20.0 ft
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details