L-com, Inc. Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 100.0 ft CTL354MM-100

Description
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Available in 8 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Connector style: Male TRRS connectors Application iPod® iPhone® Stereo audio plus video applications
Description
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Available in 8 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Connector style: Male TRRS connectors Application iPod® iPhone® Stereo audio plus video applications

Suppliers

Company
Product
Description
Supplier Links
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 100.0 ft - CTL354MM-100 - L-com, Inc.
North Andover, MA, United States
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 100.0 ft
CTL354MM-100
Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 100.0 ft CTL354MM-100
L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available. Features Gold plated conductors minimize signal loss and ensure reliability Used to transmit stereo audio/video signals Available in 8 standard lengths from 3 to 100 ft Cable shielding reduces EMI/RFI Connector style: Male TRRS connectors Application iPod® iPhone® Stereo audio plus video applications

L-com's CTL354MM-XX series of high quality stereo audio/video cable assemblies produces distortion free audio and video transmissions. The cables are commonly used on Apple's iPod® and iPhone® products and work with other TRRS audio/video applications as well. Features include gold plated center contacts to minimize signal loss as well as fully molded strain relief for enhanced durability and long life. These super thin TRRS cables feature an outside diameter (OD) of only 3.5 mm. Available in 8 standard lengths from 3 to 100 feet, custom lengths are also available.

Features

  • Gold plated conductors minimize signal loss and ensure reliability
  • Used to transmit stereo audio/video signals
  • Available in 8 standard lengths from 3 to 100 ft
  • Cable shielding reduces EMI/RFI
  • Connector style: Male TRRS connectors

Application

  • iPod®
  • iPhone®
  • Stereo audio plus video applications
Supplier's Site
Cbl 3.5Mm Trrs M/m 100 L-Com - 51T8714 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Trrs M/m 100 L-Com
51T8714
Cbl 3.5Mm Trrs M/m 100 L-Com 51T8714
CBL 3.5MM TRRS M/M 100

CBL 3.5MM TRRS M/M 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL354MM-100 51T8714
Product Name Stereo 4 Circuit TRRS ThinLine Audio Cable, Male / Male, 100.0 ft Cbl 3.5Mm Trrs M/m 100 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details