L-com, Inc. ThinLine Coaxial Cable RCA Male/ BNC Male 5.0 ft CTL1RB-5

Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured utilizing fully molded strain reliefs with precision RCA male and 75 Ohm BNC connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Small diameter (.11 inch) cable for lightweight and greater flexibility Use of machined center contacts provide optimal signal integrity Gold plated conductors minimize signal loss and ensure reliability Ideal for 75 Ohm video signal transmission Application Broadcast Video Surveillance Video Signage Video Transmission
Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured utilizing fully molded strain reliefs with precision RCA male and 75 Ohm BNC connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Small diameter (.11 inch) cable for lightweight and greater flexibility Use of machined center contacts provide optimal signal integrity Gold plated conductors minimize signal loss and ensure reliability Ideal for 75 Ohm video signal transmission Application Broadcast Video Surveillance Video Signage Video Transmission

Suppliers

Company
Product
Description
Supplier Links
ThinLine Coaxial Cable RCA Male/ BNC Male 5.0 ft - CTL1RB-5 - L-com, Inc.
North Andover, MA, United States
ThinLine Coaxial Cable RCA Male/ BNC Male 5.0 ft
CTL1RB-5
ThinLine Coaxial Cable RCA Male/ BNC Male 5.0 ft CTL1RB-5
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured utilizing fully molded strain reliefs with precision RCA male and 75 Ohm BNC connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Small diameter (.11 inch) cable for lightweight and greater flexibility Use of machined center contacts provide optimal signal integrity Gold plated conductors minimize signal loss and ensure reliability Ideal for 75 Ohm video signal transmission Application Broadcast Video Surveillance Video Signage Video Transmission

If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured utilizing fully molded strain reliefs with precision RCA male and 75 Ohm BNC connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery.

Features

  • Available in 5 standard lengths from 1 to 25 ft
  • Small diameter (.11 inch) cable for lightweight and greater flexibility
  • Use of machined center contacts provide optimal signal integrity
  • Gold plated conductors minimize signal loss and ensure reliability
  • Ideal for 75 Ohm video signal transmission

Application

  • Broadcast
  • Video Surveillance
  • Video Signage
  • Video Transmission
Supplier's Site
Ca Rca M/bnc M Thin Line 5 L-Com - 89M8786 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rca M/bnc M Thin Line 5 L-Com
89M8786
Ca Rca M/bnc M Thin Line 5 L-Com 89M8786
CA RCA M/BNC M THIN LINE 5

CA RCA M/BNC M THIN LINE 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL1RB-5 89M8786
Product Name ThinLine Coaxial Cable RCA Male/ BNC Male 5.0 ft Ca Rca M/bnc M Thin Line 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6014A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket,grey,general purpose
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details