L-com, Inc. ThinLine Coaxial Cable RCA Male/ BNC Male 15.0 ft CTL1RB-15

Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured utilizing fully molded strain reliefs with precision RCA male and 75 Ohm BNC connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Gold plated conductors minimize signal loss and ensure reliability Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility Use of machined center contacts provide optimal signal integrity Application Broadcast Video Signage Video Surveillance Video Transmission
Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured utilizing fully molded strain reliefs with precision RCA male and 75 Ohm BNC connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Gold plated conductors minimize signal loss and ensure reliability Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility Use of machined center contacts provide optimal signal integrity Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
ThinLine Coaxial Cable RCA Male/ BNC Male 15.0 ft - CTL1RB-15 - L-com, Inc.
North Andover, MA, United States
ThinLine Coaxial Cable RCA Male/ BNC Male 15.0 ft
CTL1RB-15
ThinLine Coaxial Cable RCA Male/ BNC Male 15.0 ft CTL1RB-15
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured utilizing fully molded strain reliefs with precision RCA male and 75 Ohm BNC connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Gold plated conductors minimize signal loss and ensure reliability Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility Use of machined center contacts provide optimal signal integrity Application Broadcast Video Signage Video Surveillance Video Transmission

If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured utilizing fully molded strain reliefs with precision RCA male and 75 Ohm BNC connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery.

Features

  • Available in 5 standard lengths from 1 to 25 ft
  • Gold plated conductors minimize signal loss and ensure reliability
  • Ideal for 75 Ohm video signal transmission
  • Small diameter (.11 inch) cable for lightweight and greater flexibility
  • Use of machined center contacts provide optimal signal integrity

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Ca Rca M/bnc M Thin Line 15 L-Com - 89M8784 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rca M/bnc M Thin Line 15 L-Com
89M8784
Ca Rca M/bnc M Thin Line 15 L-Com 89M8784
CA RCA M/BNC M THIN LINE 15

CA RCA M/BNC M THIN LINE 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL1RB-15 89M8784
Product Name ThinLine Coaxial Cable RCA Male/ BNC Male 15.0 ft Ca Rca M/bnc M Thin Line 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data