L-com, Inc. ThinLine Coaxial Cable RCA Male/Male 5.0 ft CTL1R-5

Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision RCA male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility True 75 Ohm BNC connectors provide optimal signal integrity Use of machined center contacts with gold plating to provide optimal signal integrity Application Video Signage Video Surveillance Video Transmission Broadcast
Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision RCA male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility True 75 Ohm BNC connectors provide optimal signal integrity Use of machined center contacts with gold plating to provide optimal signal integrity Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
ThinLine Coaxial Cable RCA Male/Male 5.0 ft - CTL1R-5 - L-com, Inc.
North Andover, MA, United States
ThinLine Coaxial Cable RCA Male/Male 5.0 ft
CTL1R-5
ThinLine Coaxial Cable RCA Male/Male 5.0 ft CTL1R-5
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision RCA male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility True 75 Ohm BNC connectors provide optimal signal integrity Use of machined center contacts with gold plating to provide optimal signal integrity Application Video Signage Video Surveillance Video Transmission Broadcast

If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision RCA male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery.

Features

  • Available in 5 standard lengths from 1 to 25 ft
  • Ideal for 75 Ohm video signal transmission
  • Small diameter (.11 inch) cable for lightweight and greater flexibility
  • True 75 Ohm BNC connectors provide optimal signal integrity
  • Use of machined center contacts with gold plating to provide optimal signal integrity

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Rca M/rca M Thin Line 5 L-Com - 89M8781 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rca M/rca M Thin Line 5 L-Com
89M8781
Ca Rca M/rca M Thin Line 5 L-Com 89M8781
CA RCA M/RCA M THIN LINE 5

CA RCA M/RCA M THIN LINE 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL1R-5 89M8781
Product Name ThinLine Coaxial Cable RCA Male/Male 5.0 ft Ca Rca M/rca M Thin Line 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to BNC Male, Activation Switch - 4081 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details