L-com, Inc. ThinLine Coaxial Cable RCA Male/Male 10.0 ft CTL1R-10

Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision RCA male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility True 75 Ohm BNC connectors provide optimal signal integrity Use of machined center contacts with gold plating to provide optimal signal integrity Application Video Signage Video Surveillance Video Transmission Broadcast
Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision RCA male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility True 75 Ohm BNC connectors provide optimal signal integrity Use of machined center contacts with gold plating to provide optimal signal integrity Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
ThinLine Coaxial Cable RCA Male/Male 10.0 ft - CTL1R-10 - L-com, Inc.
North Andover, MA, United States
ThinLine Coaxial Cable RCA Male/Male 10.0 ft
CTL1R-10
ThinLine Coaxial Cable RCA Male/Male 10.0 ft CTL1R-10
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision RCA male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility True 75 Ohm BNC connectors provide optimal signal integrity Use of machined center contacts with gold plating to provide optimal signal integrity Application Video Signage Video Surveillance Video Transmission Broadcast

If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision RCA male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery.

Features

  • Available in 5 standard lengths from 1 to 25 ft
  • Ideal for 75 Ohm video signal transmission
  • Small diameter (.11 inch) cable for lightweight and greater flexibility
  • True 75 Ohm BNC connectors provide optimal signal integrity
  • Use of machined center contacts with gold plating to provide optimal signal integrity

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Rca M/rca M Thin Line 10 L-Com - 89M8778 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rca M/rca M Thin Line 10 L-Com
89M8778
Ca Rca M/rca M Thin Line 10 L-Com 89M8778
CA RCA M/RCA M THIN LINE 10

CA RCA M/RCA M THIN LINE 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL1R-10 89M8778
Product Name ThinLine Coaxial Cable RCA Male/Male 10.0 ft Ca Rca M/rca M Thin Line 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male, 75Ohm Double Shielded Video Cable - 8909 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details