L-com, Inc. ThinLine Coaxial Cable F Male/Male 25.0 ft CTL1F-25

Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Molded strain relief delivers enhanced durability Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility Application Broadcast Video Signage Video Surveillance Video Transmission
Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Molded strain relief delivers enhanced durability Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
ThinLine Coaxial Cable F Male/Male 25.0 ft - CTL1F-25 - L-com, Inc.
North Andover, MA, United States
ThinLine Coaxial Cable F Male/Male 25.0 ft
CTL1F-25
ThinLine Coaxial Cable F Male/Male 25.0 ft CTL1F-25
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Molded strain relief delivers enhanced durability Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility Application Broadcast Video Signage Video Surveillance Video Transmission

If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery.

Features

  • Machined gold plated center contact for enhanced mechanical strength and minimal attenuation
  • Molded strain relief delivers enhanced durability
  • Available in 5 standard lengths from 1 to 25 ft
  • Ideal for 75 Ohm video signal transmission
  • Small diameter (.11 inch) cable for lightweight and greater flexibility

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Ca F M/f M Thin Line 25 L-Com - 89M8770 - Newark, An Avnet Company
Chicago, IL, United States
Ca F M/f M Thin Line 25 L-Com
89M8770
Ca F M/f M Thin Line 25 L-Com 89M8770
CA F M/F M THIN LINE 25

CA F M/F M THIN LINE 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL1F-25 89M8770
Product Name ThinLine Coaxial Cable F Male/Male 25.0 ft Ca F M/f M Thin Line 25 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data