L-com, Inc. ThinLine Coaxial Cable F Male/Male 15.0 ft CTL1F-15

Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Molded strain relief delivers enhanced durability Small diameter (.11 inch) cable for lightweight and greater flexibility Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Application Video Signage Video Surveillance Video Transmission Broadcast
Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Molded strain relief delivers enhanced durability Small diameter (.11 inch) cable for lightweight and greater flexibility Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
ThinLine Coaxial Cable F Male/Male 15.0 ft - CTL1F-15 - L-com, Inc.
North Andover, MA, United States
ThinLine Coaxial Cable F Male/Male 15.0 ft
CTL1F-15
ThinLine Coaxial Cable F Male/Male 15.0 ft CTL1F-15
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 5 standard lengths from 1 to 25 ft Ideal for 75 Ohm video signal transmission Molded strain relief delivers enhanced durability Small diameter (.11 inch) cable for lightweight and greater flexibility Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Application Video Signage Video Surveillance Video Transmission Broadcast

If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery.

Features

  • Available in 5 standard lengths from 1 to 25 ft
  • Ideal for 75 Ohm video signal transmission
  • Molded strain relief delivers enhanced durability
  • Small diameter (.11 inch) cable for lightweight and greater flexibility
  • Machined gold plated center contact for enhanced mechanical strength and minimal attenuation

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca F M/f M Thin Line 15 L-Com - 89M8769 - Newark, An Avnet Company
Chicago, IL, United States
Ca F M/f M Thin Line 15 L-Com
89M8769
Ca F M/f M Thin Line 15 L-Com 89M8769
CA F M/F M THIN LINE 15

CA F M/F M THIN LINE 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL1F-15 89M8769
Product Name ThinLine Coaxial Cable F Male/Male 15.0 ft Ca F M/f M Thin Line 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details