L-com, Inc. ThinLine Coaxial Cable F Male/Male 1.0 ft CTL1F-1

Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Ideal for 75 Ohm video signal transmission Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Molded strain relief delivers enhanced durability Small diameter (.11 inch) cable for lightweight and greater flexibility Available in 5 standard lengths from 1 to 25 ft Application Video Signage Video Surveillance Video Transmission Broadcast
Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Ideal for 75 Ohm video signal transmission Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Molded strain relief delivers enhanced durability Small diameter (.11 inch) cable for lightweight and greater flexibility Available in 5 standard lengths from 1 to 25 ft Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
ThinLine Coaxial Cable F Male/Male 1.0 ft - CTL1F-1 - L-com, Inc.
North Andover, MA, United States
ThinLine Coaxial Cable F Male/Male 1.0 ft
CTL1F-1
ThinLine Coaxial Cable F Male/Male 1.0 ft CTL1F-1
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Ideal for 75 Ohm video signal transmission Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Molded strain relief delivers enhanced durability Small diameter (.11 inch) cable for lightweight and greater flexibility Available in 5 standard lengths from 1 to 25 ft Application Video Signage Video Surveillance Video Transmission Broadcast

If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with fully molded strain reliefs and precision Type F male connectors, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery.

Features

  • Ideal for 75 Ohm video signal transmission
  • Machined gold plated center contact for enhanced mechanical strength and minimal attenuation
  • Molded strain relief delivers enhanced durability
  • Small diameter (.11 inch) cable for lightweight and greater flexibility
  • Available in 5 standard lengths from 1 to 25 ft

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca F M/f M Thin Line 1 L-Com - 89M8767 - Newark, An Avnet Company
Chicago, IL, United States
Ca F M/f M Thin Line 1 L-Com
89M8767
Ca F M/f M Thin Line 1 L-Com 89M8767
CA F M/F M THIN LINE 1

CA F M/F M THIN LINE 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL1F-1 89M8767
Product Name ThinLine Coaxial Cable F Male/Male 1.0 ft Ca F M/f M Thin Line 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details