L-com, Inc. 75 Ohm Bulk Coaxial Cable Single Line, 250.0 ft Spool CTL1C-250

Description
This bulk 75 Ohm cable is ideal for applications where terminating the cable yourself is the best solution. Offered with a single conductor for applications such as composite video. Available from stock in 250 ft spools. Features 75 Ohm audio and video signal transmission Stranded 28 AWG center conductor for flexibility Small diameter for tight fit applications U.L. style 1792, VW-1 flame rating Application Digital Signage VGA SVGA Video signal transmission
Description
This bulk 75 Ohm cable is ideal for applications where terminating the cable yourself is the best solution. Offered with a single conductor for applications such as composite video. Available from stock in 250 ft spools. Features 75 Ohm audio and video signal transmission Stranded 28 AWG center conductor for flexibility Small diameter for tight fit applications U.L. style 1792, VW-1 flame rating Application Digital Signage VGA SVGA Video signal transmission

Suppliers

Company
Product
Description
Supplier Links
75 Ohm Bulk Coaxial Cable Single Line, 250.0 ft Spool - CTL1C-250 - L-com, Inc.
North Andover, MA, United States
75 Ohm Bulk Coaxial Cable Single Line, 250.0 ft Spool
CTL1C-250
75 Ohm Bulk Coaxial Cable Single Line, 250.0 ft Spool CTL1C-250
This bulk 75 Ohm cable is ideal for applications where terminating the cable yourself is the best solution. Offered with a single conductor for applications such as composite video. Available from stock in 250 ft spools. Features 75 Ohm audio and video signal transmission Stranded 28 AWG center conductor for flexibility Small diameter for tight fit applications U.L. style 1792, VW-1 flame rating Application Digital Signage VGA SVGA Video signal transmission

This bulk 75 Ohm cable is ideal for applications where terminating the cable yourself is the best solution. Offered with a single conductor for applications such as composite video. Available from stock in 250 ft spools.

Features

  • 75 Ohm audio and video signal transmission
  • Stranded 28 AWG center conductor for flexibility
  • Small diameter for tight fit applications
  • U.L. style 1792, VW-1 flame rating

Application

  • Digital Signage
  • VGA
  • SVGA
  • Video signal transmission
Supplier's Site
Cable Bulk Thin Line 250 L-Com - 89M8765 - Newark, An Avnet Company
Chicago, IL, United States
Cable Bulk Thin Line 250 L-Com
89M8765
Cable Bulk Thin Line 250 L-Com 89M8765
CABLE BULK THIN LINE 250

CABLE BULK THIN LINE 250

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number CTL1C-250 89M8765
Product Name 75 Ohm Bulk Coaxial Cable Single Line, 250.0 ft Spool Cable Bulk Thin Line 250 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details