L-com, Inc. ThinLine Coaxial Cable BNC Male / Male, 15.0 ft CTL1B-15

Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with a fully molded strain relief and precision 75 Ohm BNC connector, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 7 standard lengths from 1 to 25 ft Gold plated center contacts minimize signal loss and ensure reliability Ideal for 75 Ohm video signal transmission True 75 Ohm BNC connectors provide optimal signal integrity Small diameter (.11 inch) cable for lightweight and greater flexibility Application Video Signage Video Transmission Broadcast Video Surveillance
Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with a fully molded strain relief and precision 75 Ohm BNC connector, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 7 standard lengths from 1 to 25 ft Gold plated center contacts minimize signal loss and ensure reliability Ideal for 75 Ohm video signal transmission True 75 Ohm BNC connectors provide optimal signal integrity Small diameter (.11 inch) cable for lightweight and greater flexibility Application Video Signage Video Transmission Broadcast Video Surveillance

Suppliers

Company
Product
Description
Supplier Links
ThinLine Coaxial Cable BNC Male / Male, 15.0 ft - CTL1B-15 - L-com, Inc.
North Andover, MA, United States
ThinLine Coaxial Cable BNC Male / Male, 15.0 ft
CTL1B-15
ThinLine Coaxial Cable BNC Male / Male, 15.0 ft CTL1B-15
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with a fully molded strain relief and precision 75 Ohm BNC connector, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 7 standard lengths from 1 to 25 ft Gold plated center contacts minimize signal loss and ensure reliability Ideal for 75 Ohm video signal transmission True 75 Ohm BNC connectors provide optimal signal integrity Small diameter (.11 inch) cable for lightweight and greater flexibility Application Video Signage Video Transmission Broadcast Video Surveillance

If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with a fully molded strain relief and precision 75 Ohm BNC connector, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery.

Features

  • Available in 7 standard lengths from 1 to 25 ft
  • Gold plated center contacts minimize signal loss and ensure reliability
  • Ideal for 75 Ohm video signal transmission
  • True 75 Ohm BNC connectors provide optimal signal integrity
  • Small diameter (.11 inch) cable for lightweight and greater flexibility

Application

  • Video Signage
  • Video Transmission
  • Broadcast
  • Video Surveillance
Supplier's Site
Ca Bnc M/bnc M Thin Line 15 L-Com - 89M8761 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Thin Line 15 L-Com
89M8761
Ca Bnc M/bnc M Thin Line 15 L-Com 89M8761
CA BNC M/BNC M THIN LINE 15

CA BNC M/BNC M THIN LINE 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL1B-15 89M8761
Product Name ThinLine Coaxial Cable BNC Male / Male, 15.0 ft Ca Bnc M/bnc M Thin Line 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details