L-com, Inc. ThinLine Coaxial Cable BNC Male / Male, 10.0 ft CTL1B-10

Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with a fully molded strain relief and precision 75 Ohm BNC connector, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 7 standard lengths from 1 to 25 ft Gold plated center contacts minimize signal loss and ensure reliability True 75 Ohm BNC connectors provide optimal signal integrity Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility Application Broadcast Video Signage Video Surveillance Video Transmission
Description
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with a fully molded strain relief and precision 75 Ohm BNC connector, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 7 standard lengths from 1 to 25 ft Gold plated center contacts minimize signal loss and ensure reliability True 75 Ohm BNC connectors provide optimal signal integrity Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
ThinLine Coaxial Cable BNC Male / Male, 10.0 ft - CTL1B-10 - L-com, Inc.
North Andover, MA, United States
ThinLine Coaxial Cable BNC Male / Male, 10.0 ft
CTL1B-10
ThinLine Coaxial Cable BNC Male / Male, 10.0 ft CTL1B-10
If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with a fully molded strain relief and precision 75 Ohm BNC connector, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery. Features Available in 7 standard lengths from 1 to 25 ft Gold plated center contacts minimize signal loss and ensure reliability True 75 Ohm BNC connectors provide optimal signal integrity Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility Application Broadcast Video Signage Video Surveillance Video Transmission

If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield. In applications where size, weight, or flexibility is critical, these assemblies are indispensable. Manufactured with a fully molded strain relief and precision 75 Ohm BNC connector, these assemblies provide an unbeatable combination of size and performance. Most lengths in stock for immediate delivery.

Features

  • Available in 7 standard lengths from 1 to 25 ft
  • Gold plated center contacts minimize signal loss and ensure reliability
  • True 75 Ohm BNC connectors provide optimal signal integrity
  • Ideal for 75 Ohm video signal transmission
  • Small diameter (.11 inch) cable for lightweight and greater flexibility

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Ca Bnc M/bnc M Thin Line 10 L-Com - 89M8760 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Thin Line 10 L-Com
89M8760
Ca Bnc M/bnc M Thin Line 10 L-Com 89M8760
CA BNC M/BNC M THIN LINE 10

CA BNC M/BNC M THIN LINE 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL1B-10 89M8760
Product Name ThinLine Coaxial Cable BNC Male / Male, 10.0 ft Ca Bnc M/bnc M Thin Line 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6811A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details