L-com, Inc. Hdmi Cable Assembly; Connector Type A L-Com CTL-PM-HDMI-8

Description
HDMI Cable Assembly; Connector Type A:HDMI Receptacle; Connector Type B:HDMI Plug; Cable Length - Imperial:26.25ft; Cable Length - Metric:8m; Jacket Color:Black; Product Range:-; Cable Length:8m RoHS Compliant: Yes
Datasheet
Description
HDMI Cable Assembly; Connector Type A:HDMI Receptacle; Connector Type B:HDMI Plug; Cable Length - Imperial:26.25ft; Cable Length - Metric:8m; Jacket Color:Black; Product Range:-; Cable Length:8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi Cable Assembly; Connector Type A L-Com - 89M8664 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Cable Assembly; Connector Type A L-Com
89M8664
Hdmi Cable Assembly; Connector Type A L-Com 89M8664
HDMI Cable Assembly; Connector Type A:HDMI Receptacle; Connector Type B:HDMI Plug; Cable Length - Imperial:26.25ft; Cable Length - Metric:8m; Jacket Color:Black; Product Range:-; Cable Length:8m RoHS Compliant: Yes

HDMI Cable Assembly; Connector Type A:HDMI Receptacle; Connector Type B:HDMI Plug; Cable Length - Imperial:26.25ft; Cable Length - Metric:8m; Jacket Color:Black; Product Range:-; Cable Length:8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89M8664
Product Name Hdmi Cable Assembly; Connector Type A L-Com
Cable Length 26.25 ft (80 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details