L-com, Inc. 78 Ohm Twinaxial Cable, Twin BNC Male / Male, 10.0 ft CTC-10

Description
This Twin BNC Cable Series accommodates the need for low level signal patching and balanced line applications found in many test situations. Fittings have polarized, stepped keyways that look like, but do not mate with traditional BNC coaxial connectors. These Twin BNC connectors are constructed of machined brass with a non-tarnish nickel finish and gold plated contacts for resistance to corrosion and minimal signal loss. We stock these assemblies in 6 standard lengths from 1 to 10 ft. Features Available from stock in 6 lengths ranging from 1 to10 feet Polarized interface assures proper connector mating 78 Ohm low level signal patching and balance line applications Gold plated center contacts minimize signal loss Nickel finish enhances corrosion resistance Application Test and Measurement
Description
This Twin BNC Cable Series accommodates the need for low level signal patching and balanced line applications found in many test situations. Fittings have polarized, stepped keyways that look like, but do not mate with traditional BNC coaxial connectors. These Twin BNC connectors are constructed of machined brass with a non-tarnish nickel finish and gold plated contacts for resistance to corrosion and minimal signal loss. We stock these assemblies in 6 standard lengths from 1 to 10 ft. Features Available from stock in 6 lengths ranging from 1 to10 feet Polarized interface assures proper connector mating 78 Ohm low level signal patching and balance line applications Gold plated center contacts minimize signal loss Nickel finish enhances corrosion resistance Application Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
78 Ohm Twinaxial Cable, Twin BNC Male / Male, 10.0 ft - CTC-10 - L-com, Inc.
North Andover, MA, United States
78 Ohm Twinaxial Cable, Twin BNC Male / Male, 10.0 ft
CTC-10
78 Ohm Twinaxial Cable, Twin BNC Male / Male, 10.0 ft CTC-10
This Twin BNC Cable Series accommodates the need for low level signal patching and balanced line applications found in many test situations. Fittings have polarized, stepped keyways that look like, but do not mate with traditional BNC coaxial connectors. These Twin BNC connectors are constructed of machined brass with a non-tarnish nickel finish and gold plated contacts for resistance to corrosion and minimal signal loss. We stock these assemblies in 6 standard lengths from 1 to 10 ft. Features Available from stock in 6 lengths ranging from 1 to10 feet Polarized interface assures proper connector mating 78 Ohm low level signal patching and balance line applications Gold plated center contacts minimize signal loss Nickel finish enhances corrosion resistance Application Test and Measurement

This Twin BNC Cable Series accommodates the need for low level signal patching and balanced line applications found in many test situations. Fittings have polarized, stepped keyways that look like, but do not mate with traditional BNC coaxial connectors. These Twin BNC connectors are constructed of machined brass with a non-tarnish nickel finish and gold plated contacts for resistance to corrosion and minimal signal loss. We stock these assemblies in 6 standard lengths from 1 to 10 ft.

Features

  • Available from stock in 6 lengths ranging from 1 to10 feet
  • Polarized interface assures proper connector mating
  • 78 Ohm low level signal patching and balance line applications
  • Gold plated center contacts minimize signal loss
  • Nickel finish enhances corrosion resistance

Application

  • Test and Measurement
Supplier's Site
Ca Twin Bnc M/m 78 Ohm 10 L-Com - 89M8648 - Newark, An Avnet Company
Chicago, IL, United States
Ca Twin Bnc M/m 78 Ohm 10 L-Com
89M8648
Ca Twin Bnc M/m 78 Ohm 10 L-Com 89M8648
CA TWIN BNC M/M 78 OHM 10

CA TWIN BNC M/M 78 OHM 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTC-10 89M8648
Product Name 78 Ohm Twinaxial Cable, Twin BNC Male / Male, 10.0 ft Ca Twin Bnc M/m 78 Ohm 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details