L-com, Inc. 78 Ohm Twinaxial Cable, Twin BNC Male / Male, 1.0 ft CTC-1

Description
This Twin BNC Cable Series accommodates the need for low level signal patching and balanced line applications found in many test situations. Fittings have polarized, stepped keyways that look like, but do not mate with traditional BNC coaxial connectors. These Twin BNC connectors are constructed of machined brass with a non-tarnish nickel finish and gold plated contacts for resistance to corrosion and minimal signal loss. We stock these assemblies in 6 standard lengths from 1 to 10 ft. Features 78 Ohm low level signal patching and balance line applications Gold plated center contacts minimize signal loss Nickel finish enhances corrosion resistance Available from stock in 6 lengths ranging from 1 to10 feet Polarized interface assures proper connector mating Application Test and Measurement
Description
This Twin BNC Cable Series accommodates the need for low level signal patching and balanced line applications found in many test situations. Fittings have polarized, stepped keyways that look like, but do not mate with traditional BNC coaxial connectors. These Twin BNC connectors are constructed of machined brass with a non-tarnish nickel finish and gold plated contacts for resistance to corrosion and minimal signal loss. We stock these assemblies in 6 standard lengths from 1 to 10 ft. Features 78 Ohm low level signal patching and balance line applications Gold plated center contacts minimize signal loss Nickel finish enhances corrosion resistance Available from stock in 6 lengths ranging from 1 to10 feet Polarized interface assures proper connector mating Application Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
78 Ohm Twinaxial Cable, Twin BNC Male / Male, 1.0 ft - CTC-1 - L-com, Inc.
North Andover, MA, United States
78 Ohm Twinaxial Cable, Twin BNC Male / Male, 1.0 ft
CTC-1
78 Ohm Twinaxial Cable, Twin BNC Male / Male, 1.0 ft CTC-1
This Twin BNC Cable Series accommodates the need for low level signal patching and balanced line applications found in many test situations. Fittings have polarized, stepped keyways that look like, but do not mate with traditional BNC coaxial connectors. These Twin BNC connectors are constructed of machined brass with a non-tarnish nickel finish and gold plated contacts for resistance to corrosion and minimal signal loss. We stock these assemblies in 6 standard lengths from 1 to 10 ft. Features 78 Ohm low level signal patching and balance line applications Gold plated center contacts minimize signal loss Nickel finish enhances corrosion resistance Available from stock in 6 lengths ranging from 1 to10 feet Polarized interface assures proper connector mating Application Test and Measurement

This Twin BNC Cable Series accommodates the need for low level signal patching and balanced line applications found in many test situations. Fittings have polarized, stepped keyways that look like, but do not mate with traditional BNC coaxial connectors. These Twin BNC connectors are constructed of machined brass with a non-tarnish nickel finish and gold plated contacts for resistance to corrosion and minimal signal loss. We stock these assemblies in 6 standard lengths from 1 to 10 ft.

Features

  • 78 Ohm low level signal patching and balance line applications
  • Gold plated center contacts minimize signal loss
  • Nickel finish enhances corrosion resistance
  • Available from stock in 6 lengths ranging from 1 to10 feet
  • Polarized interface assures proper connector mating

Application

  • Test and Measurement
Supplier's Site
Ca Twin Bnc M/m 78 Ohm 1 L-Com - 89M8647 - Newark, An Avnet Company
Chicago, IL, United States
Ca Twin Bnc M/m 78 Ohm 1 L-Com
89M8647
Ca Twin Bnc M/m 78 Ohm 1 L-Com 89M8647
CA TWIN BNC M/M 78 OHM 1

CA TWIN BNC M/M 78 OHM 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTC-1 89M8647
Product Name 78 Ohm Twinaxial Cable, Twin BNC Male / Male, 1.0 ft Ca Twin Bnc M/m 78 Ohm 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data