Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE TIES
L-COM, INC.
CTB-07 -- BLACK CABLE TIE 8 100/PK L-COM
L-com, Inc.
Black Cable Tie 8 100/pk L-Com
CTB-07
Description
BLACK CABLE TIE 8"" 100/PK
Newark, An Avnet Company
Done
Description
BLACK CABLE TIE 8"" 100/PK
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Black Cable Tie 8 100/pk L-Com
89M8644
Black Cable Tie 8 100/pk L-Com
89M8644
BLACK CABLE TIE 8"" 100/PK
BLACK CABLE TIE 8"" 100/PK
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Ties
Product Number
89M8644
Product Name
Black Cable Tie 8 100/pk L-Com
Unlock Full Specs
to access all available technical data
Similar Products
BRIM Electronics, Inc.
Brim/TY Nylon Wire Ties
110
Specs
Color
Natural (White)
Length
3 to 32 inch (76.2 to 813 mm)
Operating Temperature
85 C (185 F)
View Details
Device Technologies, Inc.
DTi-Ti: Hook & Loop Strap
View Details
RS Components, Ltd.
Cable Ties
102595
Specs
Material
Polyamide 66
Color
Black
Length
4.92 inch (125 mm)
View Details
Kuriyama of America, Inc.
Hose Safety Cable Style WS for Hose-to-Tool Service WS Series
WS-1
View Details