L-com, Inc. LSZH USB Cable Type A - B, 5.0m CSUZAB-5M

Description
Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Simple plug and play connections from USB hosts and peripherals USB Revision 1.0, 1.1, and 2.0 compliant Available in 0.3, 0.5, 0.75, 1,2,3 & 5 meter lengths; color is black Application Data Acquisition Test and Measurement Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage
Description
Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Simple plug and play connections from USB hosts and peripherals USB Revision 1.0, 1.1, and 2.0 compliant Available in 0.3, 0.5, 0.75, 1,2,3 & 5 meter lengths; color is black Application Data Acquisition Test and Measurement Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Cable Type A - B, 5.0m - CSUZAB-5M - L-com, Inc.
North Andover, MA, United States
LSZH USB Cable Type A - B, 5.0m
CSUZAB-5M
LSZH USB Cable Type A - B, 5.0m CSUZAB-5M
Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Simple plug and play connections from USB hosts and peripherals USB Revision 1.0, 1.1, and 2.0 compliant Available in 0.3, 0.5, 0.75, 1,2,3 & 5 meter lengths; color is black Application Data Acquisition Test and Measurement Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage

Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Simple plug and play connections from USB hosts and peripherals
  • USB Revision 1.0, 1.1, and 2.0 compliant
  • Available in 0.3, 0.5, 0.75, 1,2,3 & 5 meter lengths; color is black

Application

  • Data Acquisition
  • Test and Measurement
  • Confined Space USB Applications
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Cbl Usb Type A/b Lszh 5Mtr Rohs Compliant L-Com - 89M8604 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb Type A/b Lszh 5Mtr Rohs Compliant L-Com
89M8604
Cbl Usb Type A/b Lszh 5Mtr Rohs Compliant L-Com 89M8604
CBL USB TYPE A/B LSZH 5MTR ROHS COMPLIANT: YES

CBL USB TYPE A/B LSZH 5MTR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSUZAB-5M 89M8604
Product Name LSZH USB Cable Type A - B, 5.0m Cbl Usb Type A/b Lszh 5Mtr Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1128-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type IEC 320-C13
View Details
2 suppliers