L-com, Inc. LSZH USB Cable Type A - B, 1.0m CSUZAB-1M

Description
Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1,2,3 & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI USB Revision 1.0, 1.1, and 2.0 compliant Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Simple plug and play connections from USB hosts and peripherals Application Confined Space USB Applications Data Acquisition Test and Measurement PC Peripheral Interconnects Portable Data Storage
Datasheet
Description
Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1,2,3 & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI USB Revision 1.0, 1.1, and 2.0 compliant Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Simple plug and play connections from USB hosts and peripherals Application Confined Space USB Applications Data Acquisition Test and Measurement PC Peripheral Interconnects Portable Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Cable Type A - B, 1.0m - CSUZAB-1M - L-com, Inc.
North Andover, MA, United States
LSZH USB Cable Type A - B, 1.0m
CSUZAB-1M
LSZH USB Cable Type A - B, 1.0m CSUZAB-1M
Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1,2,3 & 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI USB Revision 1.0, 1.1, and 2.0 compliant Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Simple plug and play connections from USB hosts and peripherals Application Confined Space USB Applications Data Acquisition Test and Measurement PC Peripheral Interconnects Portable Data Storage

Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in 0.3, 0.5, 0.75, 1,2,3 & 5 meter lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • USB Revision 1.0, 1.1, and 2.0 compliant
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Simple plug and play connections from USB hosts and peripherals

Application

  • Confined Space USB Applications
  • Data Acquisition
  • Test and Measurement
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Lszh Usb Cable Assembly, Type A / Type B, 1M, Black; Connector A L-Com - 89M8602 - Newark, An Avnet Company
Chicago, IL, United States
Lszh Usb Cable Assembly, Type A / Type B, 1M, Black; Connector A L-Com
89M8602
Lszh Usb Cable Assembly, Type A / Type B, 1M, Black; Connector A L-Com 89M8602
LSZH USB CABLE ASSEMBLY, TYPE A / TYPE B, 1M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

LSZH USB CABLE ASSEMBLY, TYPE A / TYPE B, 1M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSUZAB-1M 89M8602
Product Name LSZH USB Cable Type A - B, 1.0m Lszh Usb Cable Assembly, Type A / Type B, 1M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details