L-com, Inc. USB Revision 2.0 Compliant Bulk Cable, Gray 500 ft Spool CSUSB-500

Description
This hard to find USB cable will support the 480 Mbps transmission rate of a USB 2.0 network and is also backward compatible with older, slower USB networks. Premium USB bulk cable features two 20 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is light gray. Compatible with L-com CNUSB connector series and HOODUSB backshell series. Features 20 AWG power leads for maximum power transfer Available in 100, 500 & 1,000 ft put-ups; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user USB 2.0 compliant bulk cable Application PC Peripheral Interconnects Data Acquisition Test and Measurement
Description
This hard to find USB cable will support the 480 Mbps transmission rate of a USB 2.0 network and is also backward compatible with older, slower USB networks. Premium USB bulk cable features two 20 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is light gray. Compatible with L-com CNUSB connector series and HOODUSB backshell series. Features 20 AWG power leads for maximum power transfer Available in 100, 500 & 1,000 ft put-ups; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user USB 2.0 compliant bulk cable Application PC Peripheral Interconnects Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Revision 2.0 Compliant Bulk Cable, Gray 500 ft Spool - CSUSB-500 - L-com, Inc.
North Andover, MA, United States
USB Revision 2.0 Compliant Bulk Cable, Gray 500 ft Spool
CSUSB-500
USB Revision 2.0 Compliant Bulk Cable, Gray 500 ft Spool CSUSB-500
This hard to find USB cable will support the 480 Mbps transmission rate of a USB 2.0 network and is also backward compatible with older, slower USB networks. Premium USB bulk cable features two 20 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is light gray. Compatible with L-com CNUSB connector series and HOODUSB backshell series. Features 20 AWG power leads for maximum power transfer Available in 100, 500 & 1,000 ft put-ups; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user USB 2.0 compliant bulk cable Application PC Peripheral Interconnects Data Acquisition Test and Measurement

This hard to find USB cable will support the 480 Mbps transmission rate of a USB 2.0 network and is also backward compatible with older, slower USB networks. Premium USB bulk cable features two 20 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is light gray. Compatible with L-com CNUSB connector series and HOODUSB backshell series.

Features

  • 20 AWG power leads for maximum power transfer
  • Available in 100, 500 & 1,000 ft put-ups; color is light gray
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Ideal for the "do it yourself" user
  • USB 2.0 compliant bulk cable

Application

  • PC Peripheral Interconnects
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Bulk Usb2.0 2#201#28 Pr 500 L-Com - 89M8601 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb2.0 2#201#28 Pr 500 L-Com
89M8601
Bulk Usb2.0 2#201#28 Pr 500 L-Com 89M8601
BULK USB2.0 2#201#28 PR 500

BULK USB2.0 2#201#28 PR 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSUSB-500 89M8601
Product Name USB Revision 2.0 Compliant Bulk Cable, Gray 500 ft Spool Bulk Usb2.0 2#201#28 Pr 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Connecting cable - 706-100/1602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers