L-com, Inc. USB Revision 2.0 Compliant Bulk Cable, Gray 1,000 ft Spool CSUSB-1000

Description
This hard to find USB cable will support the 480 Mbps transmission rate of a USB 2.0 network and is also backward compatible with older, slower USB networks. Premium USB bulk cable features two 20 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is light gray. Compatible with L-com CNUSB connector series and HOODUSB backshell series. Features 20 AWG power leads for maximum power transfer USB 2.0 compliant bulk cable Available in 100, 500 & 1,000 ft put-ups; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
This hard to find USB cable will support the 480 Mbps transmission rate of a USB 2.0 network and is also backward compatible with older, slower USB networks. Premium USB bulk cable features two 20 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is light gray. Compatible with L-com CNUSB connector series and HOODUSB backshell series. Features 20 AWG power leads for maximum power transfer USB 2.0 compliant bulk cable Available in 100, 500 & 1,000 ft put-ups; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Revision 2.0 Compliant Bulk Cable, Gray 1,000 ft Spool - CSUSB-1000 - L-com, Inc.
North Andover, MA, United States
USB Revision 2.0 Compliant Bulk Cable, Gray 1,000 ft Spool
CSUSB-1000
USB Revision 2.0 Compliant Bulk Cable, Gray 1,000 ft Spool CSUSB-1000
This hard to find USB cable will support the 480 Mbps transmission rate of a USB 2.0 network and is also backward compatible with older, slower USB networks. Premium USB bulk cable features two 20 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is light gray. Compatible with L-com CNUSB connector series and HOODUSB backshell series. Features 20 AWG power leads for maximum power transfer USB 2.0 compliant bulk cable Available in 100, 500 & 1,000 ft put-ups; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user Application Data Acquisition PC Peripheral Interconnects Test and Measurement

This hard to find USB cable will support the 480 Mbps transmission rate of a USB 2.0 network and is also backward compatible with older, slower USB networks. Premium USB bulk cable features two 20 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is light gray. Compatible with L-com CNUSB connector series and HOODUSB backshell series.

Features

  • 20 AWG power leads for maximum power transfer
  • USB 2.0 compliant bulk cable
  • Available in 100, 500 & 1,000 ft put-ups; color is light gray
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Ideal for the "do it yourself" user

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Bulk Usb2.0 2#201#28 Pr 1000 L-Com - 89M8600 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb2.0 2#201#28 Pr 1000 L-Com
89M8600
Bulk Usb2.0 2#201#28 Pr 1000 L-Com 89M8600
BULK USB2.0 2#201#28 PR 1000

BULK USB2.0 2#201#28 PR 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSUSB-1000 89M8600
Product Name USB Revision 2.0 Compliant Bulk Cable, Gray 1,000 ft Spool Bulk Usb2.0 2#201#28 Pr 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2400/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers