L-com, Inc. USB Revision 2.0 Compliant Bulk Cable, Gray 100 ft Spool CSUSB-100

Description
This hard to find USB cable will support the 480 Mbps transmission rate of a USB 2.0 network and is also backward compatible with older, slower USB networks. Premium USB bulk cable features two 20 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is light gray. Compatible with L-com CNUSB connector series and HOODUSB backshell series. Features 20 AWG power leads for maximum power transfer Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable Available in 100, 500 & 1,000 ft put-ups; color is light gray Ideal for the "do it yourself" user Application Data Acquisition Test and Measurement PC Peripheral Interconnects
Datasheet
Description
This hard to find USB cable will support the 480 Mbps transmission rate of a USB 2.0 network and is also backward compatible with older, slower USB networks. Premium USB bulk cable features two 20 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is light gray. Compatible with L-com CNUSB connector series and HOODUSB backshell series. Features 20 AWG power leads for maximum power transfer Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable Available in 100, 500 & 1,000 ft put-ups; color is light gray Ideal for the "do it yourself" user Application Data Acquisition Test and Measurement PC Peripheral Interconnects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Revision 2.0 Compliant Bulk Cable, Gray 100 ft Spool - CSUSB-100 - L-com, Inc.
North Andover, MA, United States
USB Revision 2.0 Compliant Bulk Cable, Gray 100 ft Spool
CSUSB-100
USB Revision 2.0 Compliant Bulk Cable, Gray 100 ft Spool CSUSB-100
This hard to find USB cable will support the 480 Mbps transmission rate of a USB 2.0 network and is also backward compatible with older, slower USB networks. Premium USB bulk cable features two 20 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is light gray. Compatible with L-com CNUSB connector series and HOODUSB backshell series. Features 20 AWG power leads for maximum power transfer Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable Available in 100, 500 & 1,000 ft put-ups; color is light gray Ideal for the "do it yourself" user Application Data Acquisition Test and Measurement PC Peripheral Interconnects

This hard to find USB cable will support the 480 Mbps transmission rate of a USB 2.0 network and is also backward compatible with older, slower USB networks. Premium USB bulk cable features two 20 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is light gray. Compatible with L-com CNUSB connector series and HOODUSB backshell series.

Features

  • 20 AWG power leads for maximum power transfer
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • USB 2.0 compliant bulk cable
  • Available in 100, 500 & 1,000 ft put-ups; color is light gray
  • Ideal for the "do it yourself" user

Application

  • Data Acquisition
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site
Shielded Multipair Cable, 4 Pair, 28/20Awg, 100Ft, 30V; Cable Shielding L-Com - 89M8599 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 4 Pair, 28/20Awg, 100Ft, 30V; Cable Shielding L-Com
89M8599
Shielded Multipair Cable, 4 Pair, 28/20Awg, 100Ft, 30V; Cable Shielding L-Com 89M8599
SHIELDED MULTIPAIR CABLE, 4 PAIR, 28/20AWG, 100FT, 30V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 4 PAIR, 28/20AWG, 100FT, 30V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSUSB-100 89M8599
Product Name USB Revision 2.0 Compliant Bulk Cable, Gray 100 ft Spool Shielded Multipair Cable, 4 Pair, 28/20Awg, 100Ft, 30V; Cable Shielding L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details