L-com, Inc. 5 Pair 26 AWG Bulk Cable, 500ft. Spool CSTP5-500

Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features 26 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Premise wiring Data signal transmission EMI/RFI rich environments Industrial networks
Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features 26 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Premise wiring Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
5 Pair 26 AWG Bulk Cable, 500ft. Spool - CSTP5-500 - L-com, Inc.
North Andover, MA, United States
5 Pair 26 AWG Bulk Cable, 500ft. Spool
CSTP5-500
5 Pair 26 AWG Bulk Cable, 500ft. Spool CSTP5-500
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features 26 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Premise wiring Data signal transmission EMI/RFI rich environments Industrial networks

Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements.

Features

  • 26 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 1,000 ft put-ups; color is gray
  • Double shielded for maximum protection against EMI/RFI
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • Reduces cross talk for applications where this is a concern

Application

  • Premise wiring
  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk Cbl 5Pr #26 Shld 500 L-Com - 23T5479 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl 5Pr #26 Shld 500 L-Com
23T5479
Bulk Cbl 5Pr #26 Shld 500 L-Com 23T5479
BULK CBL 5PR #26 SHLD 500

BULK CBL 5PR #26 SHLD 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSTP5-500 23T5479
Product Name 5 Pair 26 AWG Bulk Cable, 500ft. Spool Bulk Cbl 5Pr #26 Shld 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6080A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details