L-com, Inc. 5 Pair 26 AWG Bulk Cable, 1000ft. Spool CSTP5-1000

Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Also available in 100 & 500ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI 26 AWG conductors compatible with many contacts & connectors Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Industrial networks Premise wiring Data signal transmission EMI/RFI rich environments
Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Also available in 100 & 500ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI 26 AWG conductors compatible with many contacts & connectors Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Industrial networks Premise wiring Data signal transmission EMI/RFI rich environments

Suppliers

Company
Product
Description
Supplier Links
5 Pair 26 AWG Bulk Cable, 1000ft. Spool - CSTP5-1000 - L-com, Inc.
North Andover, MA, United States
5 Pair 26 AWG Bulk Cable, 1000ft. Spool
CSTP5-1000
5 Pair 26 AWG Bulk Cable, 1000ft. Spool CSTP5-1000
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Also available in 100 & 500ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI 26 AWG conductors compatible with many contacts & connectors Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Industrial networks Premise wiring Data signal transmission EMI/RFI rich environments

Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements.

Features

  • Also available in 100 & 500ft put-ups; color is gray
  • Double shielded for maximum protection against EMI/RFI
  • 26 AWG conductors compatible with many contacts & connectors
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • Reduces cross talk for applications where this is a concern

Application

  • Industrial networks
  • Premise wiring
  • Data signal transmission
  • EMI/RFI rich environments
Supplier's Site
Bulk Cbl5Pr #26 Shld 1000 L-Com - 23T5478 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl5Pr #26 Shld 1000 L-Com
23T5478
Bulk Cbl5Pr #26 Shld 1000 L-Com 23T5478
BULK CBL5PR #26 SHLD 1000

BULK CBL5PR #26 SHLD 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSTP5-1000 23T5478
Product Name 5 Pair 26 AWG Bulk Cable, 1000ft. Spool Bulk Cbl5Pr #26 Shld 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details