L-com, Inc. 5 Pair 26 AWG Bulk Cable, 100ft. Spool CSTP5-100

Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Double shielded for maximum protection against EMI/RFI 26 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring
Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Double shielded for maximum protection against EMI/RFI 26 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring

Suppliers

Company
Product
Description
Supplier Links
5 Pair 26 AWG Bulk Cable, 100ft. Spool - CSTP5-100 - L-com, Inc.
North Andover, MA, United States
5 Pair 26 AWG Bulk Cable, 100ft. Spool
CSTP5-100
5 Pair 26 AWG Bulk Cable, 100ft. Spool CSTP5-100
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Double shielded for maximum protection against EMI/RFI 26 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring

Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements.

Features

  • Double shielded for maximum protection against EMI/RFI
  • 26 AWG conductors compatible with many contacts & connectors
  • Also available in 500 & 1,000 ft put-ups; color is gray
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • Reduces cross talk for applications where this is a concern

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
  • Premise wiring
Supplier's Site
Bulk Cbl5Pr #26 Shld 100 L-Com - 23T5477 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl5Pr #26 Shld 100 L-Com
23T5477
Bulk Cbl5Pr #26 Shld 100 L-Com 23T5477
BULK CBL5PR #26 SHLD 100

BULK CBL5PR #26 SHLD 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSTP5-100 23T5477
Product Name 5 Pair 26 AWG Bulk Cable, 100ft. Spool Bulk Cbl5Pr #26 Shld 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data