L-com, Inc. 25 Pair 26 AWG Bulk Cable, 500 ft. Spool CSTP25-500

Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 25 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern 26 AWG conductors compatible with many contacts & connectors Also available in 100ft put-ups; color is light gray Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring
Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 25 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern 26 AWG conductors compatible with many contacts & connectors Also available in 100ft put-ups; color is light gray Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring

Suppliers

Company
Product
Description
Supplier Links
25 Pair 26 AWG Bulk Cable, 500 ft. Spool - CSTP25-500 - L-com, Inc.
North Andover, MA, United States
25 Pair 26 AWG Bulk Cable, 500 ft. Spool
CSTP25-500
25 Pair 26 AWG Bulk Cable, 500 ft. Spool CSTP25-500
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 25 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern 26 AWG conductors compatible with many contacts & connectors Also available in 100ft put-ups; color is light gray Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring

Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 25 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements.

Features

  • Double shielded for maximum protection against EMI/RFI
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • Reduces cross talk for applications where this is a concern
  • 26 AWG conductors compatible with many contacts & connectors
  • Also available in 100ft put-ups; color is light gray

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
  • Premise wiring
Supplier's Site
Bulk Cbl25Pr #26 Shld 500 L-Com - 23T5476 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl25Pr #26 Shld 500 L-Com
23T5476
Bulk Cbl25Pr #26 Shld 500 L-Com 23T5476
BULK CBL25PR #26 SHLD 500

BULK CBL25PR #26 SHLD 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSTP25-500 23T5476
Product Name 25 Pair 26 AWG Bulk Cable, 500 ft. Spool Bulk Cbl25Pr #26 Shld 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1368215 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details