L-com, Inc. 25 Pair 26 AWG Bulk Cable, 100 ft. Spool CSTP25-100

Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 25 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Also available in 500 ft put-ups; color is light gray Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern 26 AWG conductors compatible with many contacts & connectors Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring
Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 25 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Also available in 500 ft put-ups; color is light gray Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern 26 AWG conductors compatible with many contacts & connectors Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring

Suppliers

Company
Product
Description
Supplier Links
25 Pair 26 AWG Bulk Cable, 100 ft. Spool - CSTP25-100 - L-com, Inc.
North Andover, MA, United States
25 Pair 26 AWG Bulk Cable, 100 ft. Spool
CSTP25-100
25 Pair 26 AWG Bulk Cable, 100 ft. Spool CSTP25-100
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 25 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Also available in 500 ft put-ups; color is light gray Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern 26 AWG conductors compatible with many contacts & connectors Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring

Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 25 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements.

Features

  • Also available in 500 ft put-ups; color is light gray
  • Double shielded for maximum protection against EMI/RFI
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • Reduces cross talk for applications where this is a concern
  • 26 AWG conductors compatible with many contacts & connectors

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
  • Premise wiring
Supplier's Site
Bulk Cbl25Pr #26 Shld 100 L-Com - 23T5475 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl25Pr #26 Shld 100 L-Com
23T5475
Bulk Cbl25Pr #26 Shld 100 L-Com 23T5475
BULK CBL25PR #26 SHLD 100

BULK CBL25PR #26 SHLD 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSTP25-100 23T5475
Product Name 25 Pair 26 AWG Bulk Cable, 100 ft. Spool Bulk Cbl25Pr #26 Shld 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data