L-com, Inc. 19 Pair 26 AWG Bulk Cable, 500ft. Spool CSTP19-500

Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 19 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Also available in 100 & 1,000 ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern 26 AWG conductors compatible with many contacts & connectors Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring
Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 19 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Also available in 100 & 1,000 ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern 26 AWG conductors compatible with many contacts & connectors Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring

Suppliers

Company
Product
Description
Supplier Links
19 Pair 26 AWG Bulk Cable, 500ft. Spool - CSTP19-500 - L-com, Inc.
North Andover, MA, United States
19 Pair 26 AWG Bulk Cable, 500ft. Spool
CSTP19-500
19 Pair 26 AWG Bulk Cable, 500ft. Spool CSTP19-500
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 19 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Also available in 100 & 1,000 ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern 26 AWG conductors compatible with many contacts & connectors Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring

Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 19 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements.

Features

  • Also available in 100 & 1,000 ft put-ups; color is gray
  • Double shielded for maximum protection against EMI/RFI
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • Reduces cross talk for applications where this is a concern
  • 26 AWG conductors compatible with many contacts & connectors

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
  • Premise wiring
Supplier's Site
Bulk Cbl19Pr #26 Shld 500 L-Com - 23T5474 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl19Pr #26 Shld 500 L-Com
23T5474
Bulk Cbl19Pr #26 Shld 500 L-Com 23T5474
BULK CBL19PR #26 SHLD 500

BULK CBL19PR #26 SHLD 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSTP19-500 23T5474
Product Name 19 Pair 26 AWG Bulk Cable, 500ft. Spool Bulk Cbl19Pr #26 Shld 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug to XR Mini-Hook and Alligator, Test Cable - 2621XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Cable Assembly - 6010A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details