L-com, Inc. 19 Pair 26 AWG Bulk Cable, 100ft. Spool CSTP19-100

Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 19 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features 26 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Premise wiring Data signal transmission EMI/RFI rich environments Industrial networks
Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 19 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features 26 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Premise wiring Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
19 Pair 26 AWG Bulk Cable, 100ft. Spool - CSTP19-100 - L-com, Inc.
North Andover, MA, United States
19 Pair 26 AWG Bulk Cable, 100ft. Spool
CSTP19-100
19 Pair 26 AWG Bulk Cable, 100ft. Spool CSTP19-100
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 19 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features 26 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Premise wiring Data signal transmission EMI/RFI rich environments Industrial networks

Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 19 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements.

Features

  • 26 AWG conductors compatible with many contacts & connectors
  • Also available in 500 & 1,000 ft put-ups; color is gray
  • Double shielded for maximum protection against EMI/RFI
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • Reduces cross talk for applications where this is a concern

Application

  • Premise wiring
  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk Cbl19Pr #26 Shld 100 L-Com - 23T5472 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl19Pr #26 Shld 100 L-Com
23T5472
Bulk Cbl19Pr #26 Shld 100 L-Com 23T5472
BULK CBL19PR #26 SHLD 100

BULK CBL19PR #26 SHLD 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSTP19-100 23T5472
Product Name 19 Pair 26 AWG Bulk Cable, 100ft. Spool Bulk Cbl19Pr #26 Shld 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details