L-com, Inc. 12.5 Pair 26 AWG Bulk Cable, 500ft. Spool CSTP125-500

Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 12.5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features 26 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Double shielded for maximum protection against EMI/RFI Application Premise wiring Data signal transmission EMI/RFI rich environments Industrial networks
Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 12.5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features 26 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Double shielded for maximum protection against EMI/RFI Application Premise wiring Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
12.5 Pair 26 AWG Bulk Cable, 500ft. Spool - CSTP125-500 - L-com, Inc.
North Andover, MA, United States
12.5 Pair 26 AWG Bulk Cable, 500ft. Spool
CSTP125-500
12.5 Pair 26 AWG Bulk Cable, 500ft. Spool CSTP125-500
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 12.5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features 26 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Double shielded for maximum protection against EMI/RFI Application Premise wiring Data signal transmission EMI/RFI rich environments Industrial networks

Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 12.5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements.

Features

  • 26 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 1,000 ft put-ups; color is gray
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • Reduces cross talk for applications where this is a concern
  • Double shielded for maximum protection against EMI/RFI

Application

  • Premise wiring
  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk Cbl12.5Pr #26 Shld 500 L-Com - 23T5471 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl12.5Pr #26 Shld 500 L-Com
23T5471
Bulk Cbl12.5Pr #26 Shld 500 L-Com 23T5471
BULK CBL12.5PR #26 SHLD 500

BULK CBL12.5PR #26 SHLD 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSTP125-500 23T5471
Product Name 12.5 Pair 26 AWG Bulk Cable, 500ft. Spool Bulk Cbl12.5Pr #26 Shld 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details