L-com, Inc. 12.5 Pair 26 AWG Bulk Cable, 1000ft. Spool CSTP125-1000

Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 12.5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features 26 AWG conductors compatible with many contacts & connectors Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Also available in 100 & 500ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI Application Premise wiring Data signal transmission EMI/RFI rich environments Industrial networks
Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 12.5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features 26 AWG conductors compatible with many contacts & connectors Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Also available in 100 & 500ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI Application Premise wiring Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
12.5 Pair 26 AWG Bulk Cable, 1000ft. Spool - CSTP125-1000 - L-com, Inc.
North Andover, MA, United States
12.5 Pair 26 AWG Bulk Cable, 1000ft. Spool
CSTP125-1000
12.5 Pair 26 AWG Bulk Cable, 1000ft. Spool CSTP125-1000
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 12.5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features 26 AWG conductors compatible with many contacts & connectors Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Also available in 100 & 500ft put-ups; color is gray Double shielded for maximum protection against EMI/RFI Application Premise wiring Data signal transmission EMI/RFI rich environments Industrial networks

Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 12.5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements.

Features

  • 26 AWG conductors compatible with many contacts & connectors
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • Reduces cross talk for applications where this is a concern
  • Also available in 100 & 500ft put-ups; color is gray
  • Double shielded for maximum protection against EMI/RFI

Application

  • Premise wiring
  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk Cbl12.5Pr #26 Shld 1K L-Com - 23T5470 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl12.5Pr #26 Shld 1K L-Com
23T5470
Bulk Cbl12.5Pr #26 Shld 1K L-Com 23T5470
BULK CBL12.5PR #26 SHLD 1K

BULK CBL12.5PR #26 SHLD 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSTP125-1000 23T5470
Product Name 12.5 Pair 26 AWG Bulk Cable, 1000ft. Spool Bulk Cbl12.5Pr #26 Shld 1K L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6033A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details