L-com, Inc. 12.5 Pair 26 AWG Bulk Cable, 100ft. Spool CSTP125-100

Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 12.5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Double shielded for maximum protection against EMI/RFI 26 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring
Description
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 12.5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Double shielded for maximum protection against EMI/RFI 26 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring

Suppliers

Company
Product
Description
Supplier Links
12.5 Pair 26 AWG Bulk Cable, 100ft. Spool - CSTP125-100 - L-com, Inc.
North Andover, MA, United States
12.5 Pair 26 AWG Bulk Cable, 100ft. Spool
CSTP125-100
12.5 Pair 26 AWG Bulk Cable, 100ft. Spool CSTP125-100
Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 12.5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements. Features Double shielded for maximum protection against EMI/RFI 26 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius Reduces cross talk for applications where this is a concern Application Data signal transmission EMI/RFI rich environments Industrial networks Premise wiring

Twisted pair cable can reduce cross talk when compared to cable with parallel conductors. Features difficult to find 26 AWG conductors with foil, drain wire and braid shield, 12.5 twisted pairs, and a flexible PVC jacket. Available in 100, 500 or 1000 put-ups. Jacket color is light gray. L-com will manufacture cable assemblies using twisted pair cable with modest minimum requirements.

Features

  • Double shielded for maximum protection against EMI/RFI
  • 26 AWG conductors compatible with many contacts & connectors
  • Also available in 500 & 1,000 ft put-ups; color is gray
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • Reduces cross talk for applications where this is a concern

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
  • Premise wiring
Supplier's Site
Bulk Cbl12.5Pr #26 Shld 100 L-Com - 23T5469 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl12.5Pr #26 Shld 100 L-Com
23T5469
Bulk Cbl12.5Pr #26 Shld 100 L-Com 23T5469
BULK CBL12.5PR #26 SHLD 100

BULK CBL12.5PR #26 SHLD 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSTP125-100 23T5469
Product Name 12.5 Pair 26 AWG Bulk Cable, 100ft. Spool Bulk Cbl12.5Pr #26 Shld 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6012A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,white,general purpose
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details