L-com, Inc. Plastic Armored DB9 Cable, Male/Male, 5 ft CSPL9MM-5

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to male cable assembly with plastic protective outer jacket Plastic tubing provides 800 PSI crush resistance Application Industrial environments Data Networking Industrial PCs RS-232 serial communications
Datasheet
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to male cable assembly with plastic protective outer jacket Plastic tubing provides 800 PSI crush resistance Application Industrial environments Data Networking Industrial PCs RS-232 serial communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB9 Cable, Male/Male, 5 ft - CSPL9MM-5 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DB9 Cable, Male/Male, 5 ft
CSPL9MM-5
Plastic Armored DB9 Cable, Male/Male, 5 ft CSPL9MM-5
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to male cable assembly with plastic protective outer jacket Plastic tubing provides 800 PSI crush resistance Application Industrial environments Data Networking Industrial PCs RS-232 serial communications

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 6 lengths ranging from 2.5 to 50 feet
  • DB9 male to male cable assembly with plastic protective outer jacket
  • Plastic tubing provides 800 PSI crush resistance

Application

  • Industrial environments
  • Data Networking
  • Industrial PCs
  • RS-232 serial communications
Supplier's Site
Ca Db9M/m Plas Armr 5 Rohs Compliant L-Com - 17X1888 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db9M/m Plas Armr 5 Rohs Compliant L-Com
17X1888
Ca Db9M/m Plas Armr 5 Rohs Compliant L-Com 17X1888
CA DB9M/M PLAS ARMR 5 ROHS COMPLIANT: YES

CA DB9M/M PLAS ARMR 5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSPL9MM-5 17X1888
Product Name Plastic Armored DB9 Cable, Male/Male, 5 ft Ca Db9M/m Plas Armr 5 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details